RL78 RL78/G11 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 10-LSSOP
16-bit Microcontrollers - MCU 16BIT MCU RL78/G11 16K LSSOP16 -40TO105C
RL78 RL78/G11 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 10-LSSOP
IC MCU 16BIT 16KB FLASH 10LSSOP
IC MCU 16BIT 16KB FLASH 10LSSOP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F1054AGSP#50TR-ND | R5F1054AGSP#50 | R5F1054AGSP#50 | R5F1054AGSP#50 | R5F1054AGSP#50 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | 8 Bit; Other; A/D 9x10b; D/A 2x8b | ||||
| RAM | 1.5 KB | 1.5 KB | 1.5 KB | ||
| ROM | 16 KB |