Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R5F104PLAFB#30

Description
Win Source Part Number: 1339901-R5F104PLAFB# 30 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: RL78/G14 Core Processor: RL78 Speed: 32MHz Package: Tray Standard Package: 90 Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 82 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 48K x 8 Data Converters: A/D 20x8/10b; D/A 2x8b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F104
Request a Quote Datasheet
Description
Win Source Part Number: 1339901-R5F104PLAFB# 30 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: RL78/G14 Core Processor: RL78 Speed: 32MHz Package: Tray Standard Package: 90 Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 82 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 48K x 8 Data Converters: A/D 20x8/10b; D/A 2x8b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F104
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1339901-R5F104PLAFB#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1339901-R5F104PLAFB#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 1339901-R5F104PLAFB#30
Win Source Part Number: 1339901-R5F104PLAFB# 30 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: RL78/G14 Core Processor: RL78 Speed: 32MHz Package: Tray Standard Package: 90 Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 82 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 48K x 8 Data Converters: A/D 20x8/10b; D/A 2x8b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F104

Win Source Part Number: 1339901-R5F104PLAFB#30
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: RL78/G14
Core Processor: RL78
Speed: 32MHz
Package: Tray
Standard Package: 90
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 82
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 48K x 8
Data Converters: A/D 20x8/10b; D/A 2x8b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F104

Buy Now Datasheet
16-bit 16BIT 512KB Embedded Microcontroller MCU - 685-R5F104PLAFB#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 512KB Embedded Microcontroller MCU
685-R5F104PLAFB#30
16-bit 16BIT 512KB Embedded Microcontroller MCU 685-R5F104PLAFB#30
IC MCU 16BIT 512KB FLSH 100LFQFP Product overview: R5F104PLAFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104PLAFB#30 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 512KB FLSH 100LFQFP Product overview: R5F104PLAFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104PLAFB#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F104PLAFB#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F104PLAFB#30-ND
Microcontrollers R5F104PLAFB#30-ND
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F104PLAFB#30
16-bit Microcontrollers - MCU R5F104PLAFB#30
16-bit Microcontrollers - MCU RL78/G14 512KB 48KB FQFP100 -40/85C

16-bit Microcontrollers - MCU RL78/G14 512KB 48KB FQFP100 -40/85C

Buy Now Datasheet
Embedded - Microcontrollers - R5F104PLAFB#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F104PLAFB#30
Embedded - Microcontrollers R5F104PLAFB#30
IC MCU 16BIT 512KB FLSH 100LFQFP

IC MCU 16BIT 512KB FLSH 100LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F104PLAFB#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F104PLAFB#30
Microcontrollers R5F104PLAFB#30
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Microcontrollers - R5F104PLAFB#30 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F104PLAFB#30
Microcontrollers R5F104PLAFB#30
IC MCU 16BIT 512KB FLSH 100LFQFP

IC MCU 16BIT 512KB FLSH 100LFQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1339901-R5F104PLAFB#30 685-R5F104PLAFB#30 R5F104PLAFB#30-ND R5F104PLAFB#30 R5F104PLAFB#30 R5F104PLAFB#30 R5F104PLAFB#30
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 512KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 512 KB 48 KB 48 KB 48 KB 48 KB
ROM 8 KB 512 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - C167CRLMHABXQLA2 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
4 suppliers
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Microcontrollers - ADUC7030BCPZ-8V - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details