Renesas Electronics Corporation Microcontrollers R5F104PHGFB#30

Description
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 100-LFQFP (14x14)
Request a Quote
Description
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 100-LFQFP (14x14)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R5F104PHGFB#30 is a microcontroller from the RL78/G14 series by Renesas, featuring a 16-bit architecture and capable of operating at speeds up to 32 MHz. It offers a flash memory capacity of 192 KB and supports a wide operating voltage range of 1.6 to 5.5 V, making it suitable for various applications. The device is designed for ultra-low power consumption, with operational currents as low as 66 OºA/MHz and 0.60 OºA in specific low-power modes. This microcontroller includes multiple integrated features such as a high-speed on-chip oscillator, various serial interfaces (including SPI, UART, and I2C), and a versatile timer system. It also supports an A/D converter with up to 20 channels and a D/A converter, enhancing its capability for analog signal processing. The operating temperature range is broad, from -40 to +85 °C for consumer applications and up to +105 °C for industrial applications, ensuring reliability in diverse environments. The R5F104PHGFB#30 is suitable for applications requiring efficient power management and extensive peripheral interfacing, making it a strong candidate for engineers looking for a robust microcontroller solution.

Datasheet Summary
Powered by GS/AI

The R5F104PHGFB#30 is a microcontroller from the RL78/G14 series by Renesas, featuring a 16-bit architecture and capable of operating at speeds up to 32 MHz. It offers a flash memory capacity of 192 KB and supports a wide operating voltage range of 1.6 to 5.5 V, making it suitable for various applications. The device is designed for ultra-low power consumption, with operational currents as low as 66 OºA/MHz and 0.60 OºA in specific low-power modes. This microcontroller includes multiple integrated features such as a high-speed on-chip oscillator, various serial interfaces (including SPI, UART, and I2C), and a versatile timer system. It also supports an A/D converter with up to 20 channels and a D/A converter, enhancing its capability for analog signal processing. The operating temperature range is broad, from -40 to +85 °C for consumer applications and up to +105 °C for industrial applications, ensuring reliability in diverse environments. The R5F104PHGFB#30 is suitable for applications requiring efficient power management and extensive peripheral interfacing, making it a strong candidate for engineers looking for a robust microcontroller solution.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F104PHGFB#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F104PHGFB#30-ND
Microcontrollers 559-R5F104PHGFB#30-ND
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 100-LFQFP (14x14)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 100-LFQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F104PHGFB#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F104PHGFB#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F104PHGFB#30
IC MCU 16BIT 192KB FLSH 100LFQFP

IC MCU 16BIT 192KB FLSH 100LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F104PHGFB#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F104PHGFB#30
Embedded - Microcontrollers R5F104PHGFB#30
IC MCU 16BIT 192KB FLSH 100LFQFP

IC MCU 16BIT 192KB FLSH 100LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F104PHGFB#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F104PHGFB#30
Microcontrollers R5F104PHGFB#30
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 100-LFQFP (14x14)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F104PHGFB#30-ND R5F104PHGFB#30 R5F104PHGFB#30 R5F104PHGFB#30
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 20x8/10b; D/A 2x8b
RAM 20 KB 20 KB 20 KB
ROM 192 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - A2C04190000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details