The R5F104MJDFB#30 is a 16-bit microcontroller from the RL78/G14 series by Renesas, designed for low-power applications with a power consumption of 66 OºA/MHz and a deep sleep mode current of 0.60 OºA. It operates within a voltage range of 1.6 V to 5.5 V and features a maximum clock speed of 32 MHz, delivering up to 44 DMIPS performance. The microcontroller includes 256 KB of flash memory, 24 KB of RAM, and supports various operating modes such as HALT, STOP, and SNOOZE. It is equipped with multiple serial interfaces, including up to 8 channels of SPI, 4 channels of UART, and 10 channels of I2C. The device also features a 12-bit interval timer, a real-time clock, and an 8/10-bit A/D converter with up to 20 channels. The operating temperature range is suitable for both consumer and industrial applications, from -40°C to +85°C, with an extended range of -40°C to +105°C for industrial-grade variants. The microcontroller supports self-programming and has a robust security function to prevent unauthorized access to flash memory. This product is suitable for engineers looking for a versatile, low-power microcontroller for a variety of applications.
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 80-LFQFP (12x12)
IC MCU 16BIT 256KB FLASH 80LFQFP
IC MCU 16BIT 256KB FLASH 80LFQFP
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 80-LFQFP (12x12)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F104MJDFB#30-ND | R5F104MJDFB#30 | R5F104MJDFB#30 | R5F104MJDFB#30 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | 8 Bit; Other; A/D 17x8/10b; D/A 2x8b | |||
| RAM | 24 KB | 24 KB | 24 KB | |
| ROM | 256 KB |