RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 64-FLGA (5x5)
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 64-FLGA (5x5)
16-bit Microcontrollers - MCU RL78/G14 512KB 48KB WFLGA64 -40/85C
IC MCU 16BIT 512KB FLASH 64FLGA
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F104LLALA#U0-ND | R5F104LLALA#U0 | R5F104LLALA#U0 | R5F104LLALA#U0 |
| Product Name | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 12x8/10b; D/A 2x8b | |||
| RAM | 48 KB | 48 KB | ||
| ROM | 512 KB |