RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 64-LQFP (12x12)
IC MCU 16BIT 384KB FLASH 64LQFP
IC MCU 16BIT 384KB FLASH 64LQFP
16-bit Microcontrollers - MCU RL78/G14 384KB /32KB 64QFP -40_+85C T&R
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 64-LQFP (12x12)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F104LKAFA#50-ND | R5F104LKAFA#50 | R5F104LKAFA#50 | R5F104LKAFA#50 | R5F104LKAFA#50 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 12x8/10b; D/A 2x8b | ||||
| RAM | 32 KB | 32 KB | 32 KB | ||
| ROM | 384 KB |