The R5F104LJGFP#50 is a 16-bit microcontroller from the RL78/G14 series by Renesas, designed for low-power applications. It operates within a voltage range of 1.6 to 5.5 V and features a maximum clock speed of 32 MHz, delivering up to 44 DMIPS performance. The device includes 256 KB of flash memory, 24 KB of RAM, and supports various low-power modes, making it suitable for battery-operated devices. This microcontroller supports multiple serial interfaces, including SPI, UART, and I2C, and features an integrated 8/10-bit A/D converter with up to 20 channels. It also includes a real-time clock, watchdog timer, and a data transfer controller for efficient data handling. The operating temperature range is from -40 to +85 °C, with options for industrial applications extending to 105 °C. The R5F104LJGFP#50 is packaged in a 64-pin LQFP format, facilitating integration into compact designs.
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 64-LQFP (14x14)
IC MCU 16BIT 256KB FLASH 64LQFP
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 64-LQFP (14x14)
IC MCU 16BIT 256KB FLASH 64LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F104LJGFP#50TR-ND | R5F104LJGFP#50 | R5F104LJGFP#50 | R5F104LJGFP#50 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | 8 Bit; Other; A/D 12x8/10b; D/A 2x8b | |||
| RAM | 24 KB | 24 KB | 24 KB | |
| ROM | 256 KB |