Renesas Electronics Corporation Microcontrollers R5F104LJGFB#X0

Description
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet
Description
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F104LJGFB#X0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F104LJGFB#X0-ND
Microcontrollers R5F104LJGFB#X0-ND
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Microcontrollers - R5F104LJGFB#X0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F104LJGFB#X0
Microcontrollers R5F104LJGFB#X0
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F104LJGFB#X0 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F104LJGFB#X0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F104LJGFB#X0
IC MCU 16BIT 256KB FLASH 64LFQFP

IC MCU 16BIT 256KB FLASH 64LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F104LJGFB#X0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F104LJGFB#X0
Embedded - Microcontrollers R5F104LJGFB#X0
IC MCU 16BIT 256KB FLASH 64LFQFP

IC MCU 16BIT 256KB FLASH 64LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F104LJGFB#X0-ND R5F104LJGFB#X0 R5F104LJGFB#X0 R5F104LJGFB#X0
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 12x8/10b; D/A 2x8b
RAM 24 KB 24 KB 24 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
RF and Wireless - RF Transceiver ICs - BCM89335L2CUBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 4.8 to 3 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details