Renesas Electronics Corporation Microcontrollers R5F104LJGFA#50

Description
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 64-LQFP (12x12)
Request a Quote Datasheet
Description
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 64-LQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F104LJGFA#50TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F104LJGFA#50TR-ND
Microcontrollers 559-R5F104LJGFA#50TR-ND
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 64-LQFP (12x12)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 64-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - R5F104LJGFA#50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F104LJGFA#50
Microcontrollers R5F104LJGFA#50
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 64-LQFP (12x12)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 64-LQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F104LJGFA#50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F104LJGFA#50
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F104LJGFA#50
IC MCU 16BIT 256KB FLASH 64LQFP

IC MCU 16BIT 256KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - R5F104LJGFA#50 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F104LJGFA#50
Embedded - Microcontrollers R5F104LJGFA#50
IC MCU 16BIT 256KB FLASH 64LQFP

IC MCU 16BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F104LJGFA#50TR-ND R5F104LJGFA#50 R5F104LJGFA#50 R5F104LJGFA#50
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 12x8/10b; D/A 2x8b
RAM 24 KB 24 KB 24 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
1 GHz 8KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C505CA2RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers