Renesas Electronics Corporation Microcontrollers R5F104LJALA#U0

Description
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 64-FLGA (5x5)
Request a Quote Datasheet
Description
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 64-FLGA (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F104LJALA#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F104LJALA#U0-ND
Microcontrollers R5F104LJALA#U0-ND
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 64-FLGA (5x5)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 64-FLGA (5x5)

Buy Now Datasheet
Microcontrollers - R5F104LJALA#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F104LJALA#U0
Microcontrollers R5F104LJALA#U0
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 64-FLGA (5x5)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 64-FLGA (5x5)

Buy Now
Microcontrollers - R5F104LJALA#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F104LJALA#U0
Microcontrollers R5F104LJALA#U0
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 64-FLGA (5x5)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 64-FLGA (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - R5F104LJALA#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F104LJALA#U0
Embedded - Microcontrollers R5F104LJALA#U0
IC MCU 16BIT 256KB FLASH 64FLGA

IC MCU 16BIT 256KB FLASH 64FLGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F104LJALA#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F104LJALA#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F104LJALA#U0
IC MCU 16BIT 256KB FLASH 64FLGA

IC MCU 16BIT 256KB FLASH 64FLGA

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F104LJALA#U0
16-bit Microcontrollers - MCU R5F104LJALA#U0
16-bit Microcontrollers - MCU RL78/G14 256K+8K/24K 64FLGA 5x5 TRAY

16-bit Microcontrollers - MCU RL78/G14 256K+8K/24K 64FLGA 5x5 TRAY

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F104LJALA#U0-ND R5F104LJALA#U0 R5F104LJALA#U0 R5F104LJALA#U0 R5F104LJALA#U0 R5F104LJALA#U0
Product Name Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 12x8/10b; D/A 2x8b
RAM 24 KB 24 KB 24 KB 24 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
RF and Wireless - RF Transceiver ICs - CC1110F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8-bit 32KB 5V Embedded Microcontroller MCU - 685-C505CA4EMCAFXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 1.25 KB
View Details
7 suppliers