Renesas Electronics Corporation Integrated Circuits (ICs) Embedded Microcontrollers R5F104LHAFA#30

Description
Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: RL78/G14 Package: Tray Product Status: Active Core Processor: RL78 Core Size: 16-Bit Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 64-LQFP
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: RL78/G14 Package: Tray Product Status: Active Core Processor: RL78 Core Size: 16-Bit Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 64-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: RL78/G14 Package: Tray Product Status: Active Core Processor: RL78 Core Size: 16-Bit Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 64-LQFP

Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: RL78/G14
Package: Tray
Product Status: Active
Core Processor: RL78
Core Size: 16-Bit
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 64-LQFP

Buy Now Datasheet
Microcontrollers - R5F104LHAFA#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F104LHAFA#30-ND
Microcontrollers R5F104LHAFA#30-ND
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 64-LQFP (12x12)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 64-LQFP (12x12)

Buy Now
Singapore, Singapore
16-bit 16BIT 192KB Embedded Microcontroller MCU
685-R5F104LHAFA#30
16-bit 16BIT 192KB Embedded Microcontroller MCU 685-R5F104LHAFA#30
IC MCU 16BIT 192KB FLASH 64LQFP Product overview: R5F104LHAFA#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104LHAFA#30 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 192KB FLASH 64LQFP Product overview: R5F104LHAFA#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104LHAFA#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F104LHAFA#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F104LHAFA#30
Embedded - Microcontrollers R5F104LHAFA#30
IC MCU 16BIT 192KB FLASH 64LQFP

IC MCU 16BIT 192KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F104LHAFA#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F104LHAFA#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F104LHAFA#30
IC MCU 16BIT 192KB FLASH 64LQFP

IC MCU 16BIT 192KB FLASH 64LQFP

Supplier's Site
Microcontrollers - R5F104LHAFA#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F104LHAFA#30
Microcontrollers R5F104LHAFA#30
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 64-LQFP (12x12)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 64-LQFP (12x12)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F104LHAFA#30-ND 685-R5F104LHAFA#30 R5F104LHAFA#30 R5F104LHAFA#30 R5F104LHAFA#30
Product Name Integrated Circuits (ICs) Embedded Microcontrollers Microcontrollers 16-bit 16BIT 192KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 12x8/10b; D/A 2x8b
RAM 20 KB 20 KB 20 KB 20 KB
ROM 192 KB 192 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC814ARUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-F2800137PMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Clock Speed 25 MHz
RAM 18 KB
View Details
5 suppliers
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details