IC MCU 16BIT 128KB FLASH 64LFQFP Product overview: R5F104LGGFB#10 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104LGGFB#10 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: RL78/G14
Package: Tray
Base Product Number: R5F104
Supplier Device Package: 64-LFQFP (10x10)
Package / Case: 64-LQFP
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 105°C (TA)
Oscillator Type: Internal
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 128KB FLASH 64LFQFP
IC MCU 16BIT 128KB FLASH 64LFQFP
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 128KB FLASH 64LFQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F104LGGFB#10 | 559-R5F104LGGFB#10-ND | R5F104LGGFB#10 | R5F104LGGFB#10 | R5F104LGGFB#10 | R5F104LGGFB#10 | |
| Product Name | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| Supply Voltage | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts | |||
| Package Type | Other; Tray | LFQP; Other; 64-LQFP | QFP; Other; 64-LQFP | QFP | QFP; Other; 64-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |