The R5F104LFGFB#30 is a 16-bit microcontroller from the RL78/G14 series by Renesas, designed for low-power applications. It operates within a voltage range of 1.6 to 5.5 V and features a maximum clock speed of 32 MHz, achieving 44 DMIPS performance. The device includes 96 KB of flash memory, 8 KB of data flash memory, and up to 20 KB of on-chip RAM. This microcontroller supports various low-power modes, including HALT, STOP, and SNOOZE, making it suitable for battery-operated devices. It features a high-speed on-chip oscillator with selectable frequencies and an operating temperature range of -40 to +85°C, with an extended range of -40 to +105°C for industrial applications. The R5F104LFGFB#30 includes multiple serial interfaces such as SPI, UART, and I2C, along with a 12-bit interval timer, real-time clock, and an A/D converter with up to 20 channels. It also supports self-programming and has built-in security features to prevent unauthorized access to the flash memory. This microcontroller is ideal for applications requiring efficient power management and versatile interfacing capabilities.
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 96KB FLASH 64LFQFP
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 96KB FLASH 64LFQFP
IC MCU 16BIT 96KB FLASH 64LFQFP
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F104LFGFB#30-ND | R5F104LFGFB#30 | R5F104LFGFB#30 | R5F104LFGFB#30 | R5F104LFGFB#30 |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |
| Bits | 8 Bit; Other; A/D 12x8/10b; D/A 2x8b | ||||
| RAM | 12 KB | 12 KB | 12 KB | 12 KB | |
| ROM | 96 KB |