Renesas Electronics Corporation Microcontrollers R5F104LFAFP#10

Description
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 64-LQFP (14x14)
Request a Quote Datasheet
Description
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 64-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F104LFAFP#10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F104LFAFP#10-ND
Microcontrollers 559-R5F104LFAFP#10-ND
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 64-LQFP (14x14)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 64-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - R5F104LFAFP#10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F104LFAFP#10
Embedded - Microcontrollers R5F104LFAFP#10
IC MCU 16BIT 96KB FLASH 64LQFP

IC MCU 16BIT 96KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - R5F104LFAFP#10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F104LFAFP#10
Microcontrollers R5F104LFAFP#10
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 64-LQFP (14x14)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 64-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F104LFAFP#10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F104LFAFP#10
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F104LFAFP#10
IC MCU 16BIT 96KB FLASH 64LQFP

IC MCU 16BIT 96KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F104LFAFP#10-ND R5F104LFAFP#10 R5F104LFAFP#10 R5F104LFAFP#10
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 12x8/10b; D/A 2x8b
RAM 12 KB 12 KB 12 KB
ROM 96 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUCM331WDCPZ - Lingto Electronic Limited
Specs
Data Bus 32 Bit; 32-Bit
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
SMD 2.4GHz Embedded Microcontroller MCU - 879-BCM20732S - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers