RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 64-FLGA (5x5)
IC MCU 16BIT 48KB FLASH 64FLGA
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 64-FLGA (5x5)
16-bit Microcontrollers - MCU RL78G14 48+4/5.5 64FLGA 5x5 INDTEMP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F104LDALA#U0-ND | R5F104LDALA#U0 | R5F104LDALA#U0 | R5F104LDALA#U0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 12x8/10b | |||
| RAM | 5.5 KB | 5.5 KB | ||
| ROM | 48 KB |