RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 52-LQFP (10x10)
16-bit Microcontrollers - MCU 16BIT MCU RL78/G14 256K QFP52 -40TO105C
IC MCU 16BIT 256KB FLASH 52LQFP
IC MCU 16BIT 256KB FLASH 52LQFP
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 52-LQFP (10x10)
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F104JJGFA#X0-ND | R5F104JJGFA#X0 | R5F104JJGFA#X0 | R5F104JJGFA#X0 | R5F104JJGFA#X0 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 12x8/10b; D/A 2x8b | ||||
| RAM | 24 KB | 24 KB | 24 KB | ||
| ROM | 256 KB |