IC MCU 16BIT 256KB FLASH 52LQFP
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 52-LQFP (10x10)
IC MCU 16BIT 256KB FLASH 52LQFP
IC MCU 16BIT 256KB FLASH 52LQFP
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 52-LQFP (10x10)
IC MCU 16BIT 256KB FLASH 52LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F104JJAFA#50CT-ND | R5F104JJAFA#50 | R5F104JJAFA#50 | R5F104JJAFA#50 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | 8 Bit; Other; A/D 12x8/10b; D/A 2x8b | |||
| RAM | 24 KB | 24 KB | 24 KB | |
| ROM | 256 KB |