The R5F104GLGFB#30 is a microcontroller from the RL78/G14 series by Renesas, designed for low power consumption applications. It operates within a voltage range of 1.6 V to 5.5 V and features a 32 MHz CPU with a performance of 44 DMIPS. The device includes 512 KB of Flash memory and up to 48 KB of on-chip RAM, making it suitable for a variety of general-purpose applications. This microcontroller supports multiple low-power modes, including HALT, STOP, and SNOOZE, which can significantly reduce power consumption to as low as 0.60 OºA for real-time clock operation. It also features a high-speed on-chip oscillator with selectable frequencies ranging from 1 MHz to 64 MHz, ensuring flexibility in performance tuning. The R5F104GLGFB#30 includes a range of integrated peripherals such as multiple serial interfaces (CSI, UART, I2C), timers, and an A/D converter with up to 20 channels. It is capable of self-programming and supports background operation for data flash memory, allowing for efficient data handling during program execution. With an operating temperature range of -40 to +105 °C, this microcontroller is suitable for both consumer and industrial applications. Its compact 48-pin LFQFP package facilitates integration into space-constrained designs. Overall, the R5F104GLGFB#30 is a versatile choice for engineers seeking a low-power microcontroller with robust features for various applications.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: RL78/G14
Package: Tray
Product Status: Active
Core Processor: RL78
Core Size: 16-Bit
Speed: 32MHz
Connectivity: CSI, I²C, LINbus, UART/USART
IC MCU 16BIT 512KB FLASH 48LFQFP Product overview: R5F104GLGFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104GLGFB#30 can be used for catalog matching and distributor lookup.
MCU RL78/G14 16 BIT 512 KB 48 KB LFQFP48
MCU RL78/G14 16 BIT 512 KB 48 KB LFQFP48
MCU RL78/G14 16 BIT 512 KB 48 KB LFQFP48
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 48-LQFP (7x7)
IC MCU 16BIT 512KB FLASH 48LFQFP
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 48-LQFP (7x7)
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 48-LQFP (7x7)
IC MCU 16BIT 512KB FLASH 48LFQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F104GLGFB#30 | 2616003 | 559-R5F104GLGFB#30-ND | R5F104GLGFB#30 | R5F104GLGFB#30 | R5F104GLGFB#30 | |
| Product Name | Integrated Circuits (ICs) Embedded Microcontrollers | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 48 KB | 48 KB | 48 KB | 48 KB | |||
| ROM | 512 KB | 512 KB | 512 KB | ||||
| Supply Voltage | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 volts |