IC MCU 16BIT 384KB FLASH 48HWQFN
IC MCU 16BIT 384KB FLASH 48HWQFN
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 48-HWQFN (7x7)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F104GKGNA#00TR-ND | R5F104GKGNA#00 | R5F104GKGNA#00 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |
| Bits | 8 Bit; Other; A/D 10x8/10b; D/A 2x8b | ||
| RAM | 32 KB | 32 KB | 32 KB |
| ROM | 384 KB |