The R5F104GKAFB#50 is a microcontroller from the RL78/G14 series by Renesas, designed for low-power applications. It operates with a single power supply voltage ranging from 1.6 V to 5.5 V and features ultra-low power consumption, achieving 66 OºA/MHz and as low as 0.60 OºA in specific modes. The microcontroller supports a maximum clock frequency of 32 MHz, providing 44 DMIPS performance. This part includes 384 KB of flash memory and 32 KB of RAM, with a variety of on-chip peripherals such as multiple serial interfaces (SPI, UART, I2C), timers, and an A/D converter with up to 20 channels. It also features a data transfer controller for efficient data handling and an event link controller for peripheral function management. The operating temperature range is suitable for industrial applications, extending from -40°C to +105°C. The R5F104GKAFB#50 is suitable for applications requiring efficient power management and a robust set of features, making it a viable option for engineers looking to implement low-power microcontroller solutions in their projects.
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 48-LQFP (7x7)
IC MCU 16BIT 384KB FLASH 48LFQFP Product overview: R5F104GKAFB#50 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104GKAFB#50 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1355881-R5F104GKAFB#
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Series: RL78/G14
Product Status: Active
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Base Product Number: R5F104
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 34
Core Processor: RL78
Core Size: 16-Bit
Connectivity: CSI, I²C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 32K x 8
Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V
Data Converters: A/D 10x8/10b; D/A 2x8b
Oscillator Type: Internal
IC MCU 16BIT 384KB FLASH 48LFQFP
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 48-LQFP (7x7)
16-bit Microcontrollers - MCU RL78/G14 MCU 384/32KB 48LQFP -40+85C T&R
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F104GKAFB#50-ND | 685-R5F104GKAFB#50 | 1355881-R5F104GKAFB#50 | R5F104GKAFB#50 | R5F104GKAFB#50 | R5F104GKAFB#50 |
| Product Name | Microcontrollers | 16-bit 16BIT 384KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 10x8/10b; D/A 2x8b | |||||
| RAM | 32 KB | 32 KB | 384 KB | 32 KB | ||
| ROM | 384 KB | 8 KB |