The R5F104GJAFB#V0 is a 16-bit microcontroller from the RL78/G14 series, featuring a maximum operating frequency of 32 MHz and 256 KB of flash memory. It operates within a voltage range of 1.6 to 5.5 V, making it suitable for low-power applications with a consumption of 66 OºA/MHz and as low as 0.60 OºA in specific low-power modes. The device supports various operating temperatures, ranging from -40 to +105°C, which is ideal for both consumer and industrial applications. This microcontroller includes a CISC architecture with a 3-stage pipeline, allowing for efficient instruction execution. It features multiple serial interfaces, including UART, I2C, and SPI, along with a range of timers and an A/D converter with up to 20 channels. The on-chip power management includes a power-on-reset circuit and a voltage detector, enhancing reliability in various applications. The R5F104GJAFB#V0 also supports self-programming and has a robust data flash memory with a high rewrite endurance of 1,000,000 cycles. Engineers looking for a versatile microcontroller with low power consumption, extensive peripheral support, and a wide operating temperature range may find the R5F104GJAFB#V0 suitable for their projects.
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)
IC MCU 16BIT 256KB FLASH 48LFQFP Product overview: R5F104GJAFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104GJAFB#V0 can be used for catalog matching and distributor lookup.
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)
IC MCU 16BIT 256KB FLASH 48LFQFP
IC MCU 16BIT 256KB FLASH 48LFQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F104GJAFB#V0-ND | 685-R5F104GJAFB#V0 | R5F104GJAFB#V0 | R5F104GJAFB#V0 | R5F104GJAFB#V0 |
| Product Name | Microcontrollers | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 10x8/10b; D/A 2x8b | ||||
| RAM | 24 KB | 24 KB | 24 KB | 24 KB | |
| ROM | 256 KB |