Renesas Electronics Corporation Microcontrollers R5F104GHANA#U0

Description
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 48-HWQFN (7x7)
Request a Quote
Description
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 48-HWQFN (7x7)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R5F104GHANA#U0 is a microcontroller from the RL78/G14 series by Renesas, featuring a 16-bit architecture and capable of operating at a maximum frequency of 32 MHz. It offers 192 KB of flash memory, 20 KB of RAM, and supports a wide voltage range of 1.6 V to 5.5 V, making it suitable for low-power applications with a consumption of 66 OºA/MHz and as low as 0.60 OºA in specific low-power modes. The device includes multiple operating modes such as HALT, STOP, and SNOOZE, enhancing its energy efficiency. The microcontroller supports a variety of serial interfaces, including multiple channels of SPI, UART, and I2C, along with a robust set of timers and an A/D converter with up to 20 channels. It is designed for a wide operating temperature range of -40 to +85 °C for consumer applications and up to +105 °C for industrial applications. The R5F104GHANA#U0 also features on-chip debugging capabilities, self-programming functions, and a data transfer controller for efficient data handling. This microcontroller is well-suited for applications requiring low power consumption and versatile interfacing options.

Datasheet Summary
Powered by GS/AI

The R5F104GHANA#U0 is a microcontroller from the RL78/G14 series by Renesas, featuring a 16-bit architecture and capable of operating at a maximum frequency of 32 MHz. It offers 192 KB of flash memory, 20 KB of RAM, and supports a wide voltage range of 1.6 V to 5.5 V, making it suitable for low-power applications with a consumption of 66 OºA/MHz and as low as 0.60 OºA in specific low-power modes. The device includes multiple operating modes such as HALT, STOP, and SNOOZE, enhancing its energy efficiency. The microcontroller supports a variety of serial interfaces, including multiple channels of SPI, UART, and I2C, along with a robust set of timers and an A/D converter with up to 20 channels. It is designed for a wide operating temperature range of -40 to +85 °C for consumer applications and up to +105 °C for industrial applications. The R5F104GHANA#U0 also features on-chip debugging capabilities, self-programming functions, and a data transfer controller for efficient data handling. This microcontroller is well-suited for applications requiring low power consumption and versatile interfacing options.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F104GHANA#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F104GHANA#U0-ND
Microcontrollers R5F104GHANA#U0-ND
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 48-HWQFN (7x7)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 48-HWQFN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - R5F104GHANA#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F104GHANA#U0
Embedded - Microcontrollers R5F104GHANA#U0
IC MCU 16BIT 192KB FLASH 48HWQFN

IC MCU 16BIT 192KB FLASH 48HWQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F104GHANA#U0
16-bit Microcontrollers - MCU R5F104GHANA#U0
16-bit Microcontrollers - MCU RL78/G14 192K+8K/20K 48WQFN 7x7

16-bit Microcontrollers - MCU RL78/G14 192K+8K/20K 48WQFN 7x7

Buy Now Datasheet
Microcontrollers - R5F104GHANA#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F104GHANA#U0
Microcontrollers R5F104GHANA#U0
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 48-HWQFN (7x7)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 48-HWQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F104GHANA#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F104GHANA#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F104GHANA#U0
IC MCU 16BIT 192KB FLASH 48HWQFN

IC MCU 16BIT 192KB FLASH 48HWQFN

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F104GHANA#U0-ND R5F104GHANA#U0 R5F104GHANA#U0 R5F104GHANA#U0 R5F104GHANA#U0
Product Name Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 10x8/10b; D/A 2x8b
RAM 20 KB 20 KB 20 KB
ROM 192 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details