The R5F104GHANA#00 is a 16-bit microcontroller from the RL78/G14 series, featuring a maximum operating frequency of 32 MHz and a flash memory capacity of 192 KB. It operates within a voltage range of 1.6 to 5.5 V, making it suitable for low-power applications with a consumption of 66 OºA/MHz and as low as 0.60 OºA in specific low-power modes. The microcontroller supports various operating modes, including HALT, STOP, and SNOOZE, enhancing its energy efficiency. This device includes a CISC architecture with a 3-stage pipeline, allowing for flexible instruction execution times ranging from 0.03125 µs at high speed to 30.5 µs at ultra-low speed. It features on-chip RAM ranging from 2.5 to 48 KB and supports self-programming with boot swapping capabilities. The R5F104GHANA#00 also includes a variety of serial interfaces, such as multiple channels for SPI, UART, and I2C, along with a comprehensive set of timers and an A/D converter with up to 20 channels. Operating temperature ranges are specified from -40 to +85°C for consumer applications and up to +105°C for industrial applications. The microcontroller is designed for applications requiring low power consumption and high performance, making it a suitable choice for engineers looking to implement efficient control systems in various electronic devices.
IC MCU 16BIT 192KB FLASH 48HWQFN
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 48-HWQFN (7x7)
IC MCU 16BIT 192KB FLASH 48HWQFN
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F104GHANA#00TR-ND | R5F104GHANA#00 | R5F104GHANA#00 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |
| Bits | 8 Bit; Other; A/D 10x8/10b; D/A 2x8b | ||
| RAM | 20 KB | 20 KB | 20 KB |
| ROM | 192 KB |