RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)
Alternative Parts (Cross-Reference): Cross
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits(ICs)
Series: RL78/G14
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: RL78
Speed: 32MHz
Core Size: 16-Bit
Connectivity: CSI, I²C, LINbus, UART/USART
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
EEPROM Size: 8K x 8
IC MCU 16BIT 128KB FLASH 48LFQFP Product overview: R5F104GGGFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104GGGFB#30 can be used for catalog matching and distributor lookup.
IC MCU 16BIT 128KB FLASH 48LFQFP
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)
IC MCU 16BIT 128KB FLASH 48LFQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F104GGGFB#30-ND | 685-R5F104GGGFB#30 | R5F104GGGFB#30 | R5F104GGGFB#30 | R5F104GGGFB#30 | |
| Product Name | Microcontrollers | Integrated Circuits(ICs) | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 10x8/10b | |||||
| RAM | 16 KB | 128 KB | 16 KB | 16 KB | 16 KB | |
| ROM | 128 KB | 8 KB | 128 KB |