Renesas Electronics Corporation Microcontrollers R5F104GGDNA#U0

Description
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-HWQFN (7x7)
Request a Quote
Description
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-HWQFN (7x7)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R5F104GGDNA#U0 is a microcontroller from the RL78/G14 series by Renesas, featuring a 16-bit architecture and capable of operating at a maximum frequency of 32 MHz. It includes 128 KB of flash memory, which is suitable for a variety of general-purpose applications. The device operates within a voltage range of 1.6 V to 5.5 V and is designed for ultra-low power consumption, achieving 66 OºA/MHz and as low as 0.60 OºA in specific low-power modes. This microcontroller supports multiple operating modes, including HALT, STOP, and SNOOZE, enhancing its energy efficiency. It features a 3-stage pipeline CISC architecture, allowing for flexible instruction execution speeds. The on-chip memory includes 2.5 to 48 KB of RAM and supports self-programming capabilities with a boot swap function. The R5F104GGDNA#U0 is equipped with various peripherals, including multiple serial interfaces (SPI, UART, I2C), timers, and an A/D converter with up to 20 channels. It also includes power management features such as an on-chip power-on reset circuit and a voltage detector. The operating temperature range is from -40°C to +85°C for consumer applications and up to +105°C for industrial applications, making it suitable for a wide range of environments. Engineers considering this microcontroller will find it beneficial for applications requiring low power consumption and a robust set of features in a compact package.

Datasheet Summary
Powered by GS/AI

The R5F104GGDNA#U0 is a microcontroller from the RL78/G14 series by Renesas, featuring a 16-bit architecture and capable of operating at a maximum frequency of 32 MHz. It includes 128 KB of flash memory, which is suitable for a variety of general-purpose applications. The device operates within a voltage range of 1.6 V to 5.5 V and is designed for ultra-low power consumption, achieving 66 OºA/MHz and as low as 0.60 OºA in specific low-power modes. This microcontroller supports multiple operating modes, including HALT, STOP, and SNOOZE, enhancing its energy efficiency. It features a 3-stage pipeline CISC architecture, allowing for flexible instruction execution speeds. The on-chip memory includes 2.5 to 48 KB of RAM and supports self-programming capabilities with a boot swap function. The R5F104GGDNA#U0 is equipped with various peripherals, including multiple serial interfaces (SPI, UART, I2C), timers, and an A/D converter with up to 20 channels. It also includes power management features such as an on-chip power-on reset circuit and a voltage detector. The operating temperature range is from -40°C to +85°C for consumer applications and up to +105°C for industrial applications, making it suitable for a wide range of environments. Engineers considering this microcontroller will find it beneficial for applications requiring low power consumption and a robust set of features in a compact package.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F104GGDNA#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F104GGDNA#U0-ND
Microcontrollers 559-R5F104GGDNA#U0-ND
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-HWQFN (7x7)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-HWQFN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - R5F104GGDNA#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F104GGDNA#U0
Embedded - Microcontrollers R5F104GGDNA#U0
IC MCU 16BIT 128KB FLASH 48HWQFN

IC MCU 16BIT 128KB FLASH 48HWQFN

Supplier's Site Datasheet
Microcontrollers - R5F104GGDNA#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F104GGDNA#U0
Microcontrollers R5F104GGDNA#U0
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-HWQFN (7x7)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-HWQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F104GGDNA#U0 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F104GGDNA#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F104GGDNA#U0
IC MCU 16BIT 128KB FLASH 48HWQFN

IC MCU 16BIT 128KB FLASH 48HWQFN

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F104GGDNA#U0-ND R5F104GGDNA#U0 R5F104GGDNA#U0 R5F104GGDNA#U0
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 10x8/10b; D/A 2x8b
RAM 16 KB 16 KB 16 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8AME9ENA8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
 - 28225511B - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - 73S1209F-68IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details