RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 48-LFQFP (7x7)
Win Source Part Number: 1337359-R5F104GFAFB#
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: RL78/G14
Core Processor: RL78
Speed: 32MHz
Package: Tray
Standard Package: 250
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 12K x 8
Data Converters: A/D 10x8/10b; D/A 2x8b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 48-LQFP
Supplier Device Package: 48-LFQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F104
Product Status: Obsolete
IC MCU 16BIT 96KB FLASH 48LFQFP Product overview: R5F104GFAFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104GFAFB#V0 can be used for catalog matching and distributor lookup.
IC MCU 16BIT 96KB FLASH 48LFQFP
16-bit Microcontrollers - MCU 16BIT MCU RL78/G14 96K+8K/12K 48LQFP 7x7
IC MCU 16BIT 96KB FLASH 48LFQFP
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 48-LFQFP (7x7)
IC MCU 16BIT 96KB FLASH 48LFQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F104GFAFB#V0-ND | 1337359-R5F104GFAFB#V0 | 685-R5F104GFAFB#V0 | R5F104GFAFB#V0 | R5F104GFAFB#V0 | R5F104GFAFB#V0 | R5F104GFAFB#V0 | R5F104GFAFB#V0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 96KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | 8 Bit; Other; A/D 10x8/10b; D/A 2x8b | |||||||
| RAM | 12 KB | 96 KB | 12 KB | 12 KB | 12 KB | 12 KB | ||
| ROM | 96 KB | 8 KB |