Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R5F104GFAFB#10

Description
Win Source Part Number: 1355947-R5F104GFAFB# 10 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Series: RL78/G14 Package: Tray Product Status: Active Package / Case: 48-LQFP Supplier Device Package: 48-LFQFP (7x7) Base Product Number: R5F104 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 32MHz Number of I/O: 34 Core Processor: RL78 Core Size: 16-Bit Connectivity: CSI, I²C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 12K x 8 Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V Data Converters: A/D 10x8/10b; D/A 2x8b Oscillator Type: Internal
Request a Quote Datasheet
Description
Win Source Part Number: 1355947-R5F104GFAFB# 10 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Series: RL78/G14 Package: Tray Product Status: Active Package / Case: 48-LQFP Supplier Device Package: 48-LFQFP (7x7) Base Product Number: R5F104 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 32MHz Number of I/O: 34 Core Processor: RL78 Core Size: 16-Bit Connectivity: CSI, I²C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 12K x 8 Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V Data Converters: A/D 10x8/10b; D/A 2x8b Oscillator Type: Internal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1355947-R5F104GFAFB#10 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1355947-R5F104GFAFB#10
Integrated Circuits (ICs) - Embedded - Microcontrollers 1355947-R5F104GFAFB#10
Win Source Part Number: 1355947-R5F104GFAFB# 10 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Series: RL78/G14 Package: Tray Product Status: Active Package / Case: 48-LQFP Supplier Device Package: 48-LFQFP (7x7) Base Product Number: R5F104 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 32MHz Number of I/O: 34 Core Processor: RL78 Core Size: 16-Bit Connectivity: CSI, I²C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 12K x 8 Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V Data Converters: A/D 10x8/10b; D/A 2x8b Oscillator Type: Internal

Win Source Part Number: 1355947-R5F104GFAFB#10
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Series: RL78/G14
Package: Tray
Product Status: Active
Package / Case: 48-LQFP
Supplier Device Package: 48-LFQFP (7x7)
Base Product Number: R5F104
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 34
Core Processor: RL78
Core Size: 16-Bit
Connectivity: CSI, I²C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 12K x 8
Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V
Data Converters: A/D 10x8/10b; D/A 2x8b
Oscillator Type: Internal

Buy Now Datasheet
Microcontrollers - 559-R5F104GFAFB#10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F104GFAFB#10-ND
Microcontrollers 559-R5F104GFAFB#10-ND
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 48-LFQFP (7x7)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 48-LFQFP (7x7)

Buy Now Datasheet
16-bit 16BIT 96KB Embedded Microcontroller MCU - 685-R5F104GFAFB#10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 96KB Embedded Microcontroller MCU
685-R5F104GFAFB#10
16-bit 16BIT 96KB Embedded Microcontroller MCU 685-R5F104GFAFB#10
IC MCU 16BIT 96KB FLASH 48LFQFP Product overview: R5F104GFAFB#10 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104GFAFB#10 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 96KB FLASH 48LFQFP Product overview: R5F104GFAFB#10 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104GFAFB#10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F104GFAFB#10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F104GFAFB#10
Microcontrollers R5F104GFAFB#10
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 48-LFQFP (7x7)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 48-LFQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - R5F104GFAFB#10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F104GFAFB#10
Embedded - Microcontrollers R5F104GFAFB#10
IC MCU 16BIT 96KB FLASH 48LFQFP

IC MCU 16BIT 96KB FLASH 48LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F104GFAFB#10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F104GFAFB#10
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F104GFAFB#10
IC MCU 16BIT 96KB FLASH 48LFQFP

IC MCU 16BIT 96KB FLASH 48LFQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1355947-R5F104GFAFB#10 559-R5F104GFAFB#10-ND 685-R5F104GFAFB#10 R5F104GFAFB#10 R5F104GFAFB#10 R5F104GFAFB#10
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit 16BIT 96KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
RAM 96 KB 12 KB 12 KB 12 KB 12 KB
ROM 8 KB 96 KB
ROM Type Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE8000M8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7264AMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details