RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)
16-bit Microcontrollers - MCU 16BIT MCU RL78/G14 64K QFP-48 -40/85C
IC MCU 16BIT 64KB FLASH 48LFQFP
IC MCU 16BIT 64KB FLASH 48LFQFP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F104GEAFB#X0-ND | R5F104GEAFB#X0 | R5F104GEAFB#X0 | R5F104GEAFB#X0 | R5F104GEAFB#X0 |
| Product Name | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 10x8/10b | ||||
| RAM | 5.5 KB | 5.5 KB | 5.5 KB | ||
| ROM | 64 KB |