The R5F104FJDFP#V0 is a microcontroller from the RL78/G14 series by Quarktwin Technology Ltd. It operates at a voltage range of 1.6 to 5.5 V and features a 32 MHz CPU with a performance of 44 DMIPS. The device includes 256 KB of flash memory, 24 KB of RAM, and supports various low-power modes, making it suitable for battery-operated applications. The microcontroller supports multiple serial interfaces, including UART, I2C, and SPI, and features an 8/10-bit A/D converter with up to 20 channels. It also includes a real-time clock, watchdog timer, and a data transfer controller for efficient data handling. The operating temperature range is from -40 to +85 °C, with options for industrial applications up to +105 °C. This microcontroller is designed for general-purpose applications, offering a balance of performance and power efficiency, making it a viable choice for engineers looking for a reliable solution in embedded systems.
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 44-LQFP (10x10)
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 44-LQFP (10x10)
IC MCU 16BIT 256KB FLASH 44LQFP
IC MCU 16BIT 256KB FLASH 44LQFP
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F104FJDFP#V0-ND | R5F104FJDFP#V0 | R5F104FJDFP#V0 | R5F104FJDFP#V0 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | 8 Bit; Other; A/D 10x8/10b; D/A 2x8b | |||
| RAM | 24 KB | 24 KB | 24 KB | |
| ROM | 256 KB |