IC MCU 16BIT 32KB FLASH 44LQFP / RL78 series Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 44-LQFP (10x10) Product overview: R5F104FCGFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104FCGFP#V0 can be used for catalog matching and distributor lookup.
Win Source Part Number: 964897-R5F104FCGFP#V
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/G14
Core Processor: RL78
Speed: 32MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 4K x 8
Data Converters: A/D 10x8/10b
Oscillator Type: Internal
Package / Case: 44-LQFP
Supplier Device Package: 44-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.4V ~ 5.5V
ECCN: OBSOLETE
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Renesas Electronics America Inc
Other Names: 559-R5F104FCGFP#V0
Product Status: Obsolete
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)
IC MCU 16BIT 32KB FLASH 44LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F104FCGFP#V0 | 964897-R5F104FCGFP#V0 | R5F104FCGFP#V0 | R5F104FCGFP#V0 |
| Product Name | 16-bit 16BIT 32KB 32MHz Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| RAM | 4 KB | 32 KB | 4 KB | |
| Package Type | Other; Tray | QFP; Other; 44-LQFP | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Clock Speed | 32 MHz | 32 MHz |