IC MCU 16BIT 96KB FLASH 40HWQFN
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 40-HWQFN (6x6)
IC MCU 16BIT 96KB FLASH 40HWQFN
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F104EFANA#00TR-ND | R5F104EFANA#00 | R5F104EFANA#00 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |
| Bits | 8 Bit; Other; A/D 9x8/10b; D/A 2x8b | ||
| RAM | 12 KB | 12 KB | 12 KB |
| ROM | 96 KB |