The R5F104ECANA#U0 is a microcontroller from the RL78/G14 series by Quarktwin Technology Ltd. It operates on a voltage range of 1.6 to 5.5 V and features a 16-bit CISC architecture with a maximum operating frequency of 32 MHz, providing up to 44 DMIPS performance. The device includes 32 KB of flash memory, 4 KB of data flash memory, and 4 KB of RAM. This microcontroller supports various low-power modes, including HALT, STOP, and SNOOZE, making it suitable for battery-operated applications. It features an on-chip high-speed oscillator with selectable frequencies and a wide operating temperature range of -40 to +85 °C for consumer applications and up to +105 °C for industrial applications. The R5F104ECANA#U0 includes multiple serial interfaces such as UART, I2C, and SPI, along with a 12-bit interval timer, real-time clock, and an 8/10-bit A/D converter with up to 20 channels. It also supports self-programming and has built-in security features to prevent unauthorized access to the flash memory. This microcontroller is ideal for general-purpose applications requiring efficient power management and versatile functionality.
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 40-HWQFN (6x6)
16-bit Microcontrollers - MCU RL78G14 32+4/4 40WQFN 6x6
IC MCU 16BIT 32KB FLASH 40HWQFN
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 40-HWQFN (6x6)
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 40-HWQFN (6x6)
IC MCU 16BIT 32KB FLASH 40HWQFN
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F104ECANA#U0-ND | R5F104ECANA#U0 | R5F104ECANA#U0 | R5F104ECANA#U0 | R5F104ECANA#U0 | R5F104ECANA#U0 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 9x8/10b | |||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 32 KB |