Renesas Electronics Corporation Microcontrollers R5F104EAANA#00

Description
IC MCU 16BIT 16KB FLASH 40HWQFN
Request a Quote Datasheet
Description
IC MCU 16BIT 16KB FLASH 40HWQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F104EAANA#00TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F104EAANA#00TR-ND
Microcontrollers 559-R5F104EAANA#00TR-ND
IC MCU 16BIT 16KB FLASH 40HWQFN

IC MCU 16BIT 16KB FLASH 40HWQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F104EAANA#00 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F104EAANA#00
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F104EAANA#00
IC MCU 16BIT 16KB FLASH 40HWQFN

IC MCU 16BIT 16KB FLASH 40HWQFN

Supplier's Site
Microcontrollers - R5F104EAANA#00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F104EAANA#00
Microcontrollers R5F104EAANA#00
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 40-HWQFN (6x6)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 40-HWQFN (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F104EAANA#00TR-ND R5F104EAANA#00 R5F104EAANA#00
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 9x8/10b; D/A 2x8b
RAM 2.5 KB 2.5 KB 2.5 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C164CI8E28MDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers