RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 36-WFLGA (4x4)
IC MCU 16BIT 128KB FLASH 36WFLGA
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 36-WFLGA (4x4)
IC MCU 16BIT 128KB FLASH 36WFLGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F104CGGLA#W0TR-ND | R5F104CGGLA#W0 | R5F104CGGLA#W0 | R5F104CGGLA#W0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | 8 Bit; Other; A/D 8x8/10b; D/A 2x8b | |||
| RAM | 16 KB | 16 KB | 16 KB | |
| ROM | 128 KB |