RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 36-WFLGA (4x4)
IC MCU 16BIT 96KB FLASH 36WFLGA
16-bit Microcontrollers - MCU RL78/G14 96K/12K 36FLGA -40_105C T&R
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 36-WFLGA (4x4)
IC MCU 16BIT 96KB FLASH 36WFLGA
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F104CFGLA#W0-ND | R5F104CFGLA#W0 | R5F104CFGLA#W0 | R5F104CFGLA#W0 | R5F104CFGLA#W0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 8x8/10b; D/A 2x8b | ||||
| RAM | 12 KB | 12 KB | 12 KB | ||
| ROM | 96 KB |