RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 36-WFLGA (4x4)
IC MCU 16BIT 32KB FLASH 36WFLGA
16-bit Microcontrollers - MCU RL78/G14 32+4/4 36FLGA 4x4
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 36-WFLGA (4x4)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F104CCALA#U0-ND | R5F104CCALA#U0 | R5F104CCALA#U0 | R5F104CCALA#U0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 8x8/10b | |||
| RAM | 4 KB | 4 KB | ||
| ROM | 32 KB |