The R5F104BGDFP#30 is a microcontroller from the RL78/G14 series by Renesas, designed for low-power applications with a supply voltage range of 1.6 to 5.5 V. It features a 16-bit CISC architecture with a maximum operating frequency of 32 MHz, providing up to 44 DMIPS performance. The device includes 128 KB of flash memory and 16 KB of RAM, supporting self-programming and a variety of security functions. This microcontroller supports multiple low-power modes, including HALT, STOP, and SNOOZE, achieving a current consumption as low as 0.60 OºA in specific modes. It offers a range of integrated peripherals, including multiple serial interfaces (SPI, UART, I2C), timers, and an A/D converter with up to 20 channels. The operating temperature range is from -40 to +85°C, making it suitable for both consumer and industrial applications. The R5F104BGDFP#30 is equipped with an on-chip power-on reset circuit and a voltage detector, enhancing reliability in various applications. Its extensive feature set and low power consumption make it a viable option for engineers looking for a versatile microcontroller for general-purpose applications.
IC MCU 16BIT 128KB FLASH 32LQFP
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 32-LQFP (7x7)
IC MCU 16BIT 128KB FLASH 32LQFP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F104BGDFP#30 | R5F104BGDFP#30 | R5F104BGDFP#30 |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 32 MHz | 32 MHz | |
| RAM | 16 KB | 16 KB |