The R5F104BEDFP#50 is a microcontroller from the RL78/G14 series by Quarktwin Technology Ltd. It operates on a voltage range of 1.6 to 5.5 V and features a CISC architecture with a 3-stage pipeline, allowing for a maximum performance of 44 DMIPS at 32 MHz. This microcontroller is designed for ultra-low power consumption, with operational currents as low as 66 OºA/MHz and 0.60 OºA in specific low-power modes. It includes a code flash memory capacity of 64 KB, with a block size of 1 KB, and supports self-programming with security features to prevent unauthorized access. The device also offers 4 KB of data flash memory, capable of 1,000,000 rewrites, and features a high-speed on-chip oscillator with selectable frequencies ranging from 1 MHz to 64 MHz. The R5F104BEDFP#50 supports a variety of serial interfaces, including multiple channels of SPI, UART, and I2C, as well as a comprehensive set of timers and an A/D converter with up to 20 channels. It is suitable for both consumer and industrial applications, with an operating temperature range of -40 to +85 °C. This microcontroller is ideal for projects requiring low power consumption and versatile functionality in a compact form factor.
IC MCU 16BIT 64KB FLASH 32LQFP Product overview: R5F104BEDFP#50 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104BEDFP#50 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1022322-R5F104BEDFP#
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/G14
Core Processor: RL78
Speed: 32MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 5.5K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: Internal
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.6V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F104
IC MCU 16BIT 64KB FLASH 32LQFP
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
IC MCU 16BIT 64KB FLASH 32LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F104BEDFP#50 | 1022322-R5F104BEDFP#50 | R5F104BEDFP#50 | R5F104BEDFP#50 | R5F104BEDFP#50 |
| Product Name | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| RAM | 5.5 KB | 64 KB | 5.5 KB | 5.5 KB | |
| Supply Voltage | 1.6 to 5.5 volts | 1.6 to 5.5 volts | 5.5 to 1.6 volts | ||
| Package Type | Other; Bulk | QFP; Other; 32-LQFP | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |