The R5F104BEAFP#X0 is a microcontroller from the RL78/G14 series by Renesas, designed for low-power applications with a voltage range of 1.6 to 5.5 V. It features a 16-bit CISC architecture with a maximum operating frequency of 32 MHz, achieving up to 44 DMIPS. The device includes 64 KB of flash memory, 4 KB of data flash memory, and 5.5 KB of on-chip RAM. This microcontroller supports various low-power modes, including HALT, STOP, and SNOOZE, making it suitable for battery-operated devices. It has a high-speed on-chip oscillator with selectable frequencies and operates within a temperature range of -40 to +85°C for consumer applications and -40 to +105°C for industrial applications. The R5F104BEAFP#X0 also includes multiple serial interfaces (SPI, UART, I2C), a 12-bit interval timer, an A/D converter with up to 20 channels, and a D/A converter. Its extensive peripheral support and low power consumption make it a versatile choice for general-purpose applications.
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
IC MCU 16BIT 64KB FLASH 32LQFP
IC MCU 16BIT 64KB FLASH 32LQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F104BEAFP#X0-ND | R5F104BEAFP#X0 | R5F104BEAFP#X0 | R5F104BEAFP#X0 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 8x8/10b | |||
| RAM | 5.5 KB | 5.5 KB | 5.5 KB | |
| ROM | 64 KB |