Renesas Electronics Corporation 16-bit 16BIT 64KB Embedded Microcontroller MCU R5F104BEAFP#V0

Description
IC MCU 16BIT 64KB FLASH 32LQFP Product overview: R5F104BEAFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104BEAFP#V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 64KB FLASH 32LQFP Product overview: R5F104BEAFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104BEAFP#V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-R5F104BEAFP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-R5F104BEAFP#V0
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-R5F104BEAFP#V0
IC MCU 16BIT 64KB FLASH 32LQFP Product overview: R5F104BEAFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104BEAFP#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 32LQFP Product overview: R5F104BEAFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104BEAFP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F104BEAFP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F104BEAFP#V0-ND
Microcontrollers R5F104BEAFP#V0-ND
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R5F104BEAFP#V0 - 733649-R5F104BEAFP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F104BEAFP#V0
733649-R5F104BEAFP#V0
Embedded - Embedded - Microcontrollers - R5F104BEAFP#V0 733649-R5F104BEAFP#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 733649-R5F104BEAFP#V 0 Packaging: Tray Mounting Style: SMD Core Processor: RL78 Speed: 32MHz Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 64KB Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x8/10b Supply Voltage: 1.6V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-LQFP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: R5F104 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Data Bus Width: 16-Bit The number of I/O: 22 Date RAM Size: 5.5K x 8

Manufacturer: Renesas Electronics America
Win Source Part Number: 733649-R5F104BEAFP#V0
Packaging: Tray
Mounting Style: SMD
Core Processor: RL78
Speed: 32MHz
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Program Memory Size: 64KB
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 8x8/10b
Supply Voltage: 1.6V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-LQFP
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: R5F104
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Data Bus Width: 16-Bit
The number of I/O: 22
Date RAM Size: 5.5K x 8

Buy Now
Mcu, 16Bit, 32Mhz, Lqfp-32; Product Range Renesas - 23AH3453 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Lqfp-32; Product Range Renesas
23AH3453
Mcu, 16Bit, 32Mhz, Lqfp-32; Product Range Renesas 23AH3453
MCU, 16BIT, 32MHZ, LQFP-32; Product Range:RL78 Family, RL78/G1x Series, RL78/G14 Group Microcontrollers; Architecture:RL78; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:5.5KB; No. of Pins:32Pins RoHS Compliant: Yes

MCU, 16BIT, 32MHZ, LQFP-32; Product Range:RL78 Family, RL78/G1x Series, RL78/G14 Group Microcontrollers; Architecture:RL78; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:5.5KB; No. of Pins:32Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F104BEAFP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F104BEAFP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F104BEAFP#V0
IC MCU 16BIT 64KB FLASH 32LQFP

IC MCU 16BIT 64KB FLASH 32LQFP

Supplier's Site
Microcontrollers - R5F104BEAFP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F104BEAFP#V0
Microcontrollers R5F104BEAFP#V0
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F104BEAFP#V0
16-bit Microcontrollers - MCU R5F104BEAFP#V0
16-bit Microcontrollers - MCU RL78/G14 64+4/5.5 32QFP 7x7 TRAY

16-bit Microcontrollers - MCU RL78/G14 64+4/5.5 32QFP 7x7 TRAY

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F104BEAFP#V0 R5F104BEAFP#V0-ND 733649-R5F104BEAFP#V0 23AH3453 R5F104BEAFP#V0 R5F104BEAFP#V0 R5F104BEAFP#V0
Product Name 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - R5F104BEAFP#V0 Mcu, 16Bit, 32Mhz, Lqfp-32; Product Range Renesas Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
RAM 5.5 KB 5.5 KB 64 KB 5.5 KB 5.5 KB 5.5 KB
Supply Voltage 1.6 to 5.5 volts 1.6 to 5.5 volts 1.6 to 5.5 volts 5.5 volts
Package Type Other; Tray LFQP; Other; 32-LQFP Other; 32-LQFP QFP; Other; 32-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details