RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 32-LQFP (7x7)
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 32-LQFP (7x7)
IC MCU 16BIT 48KB FLASH 32LQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F104BDGFP#V0-ND | R5F104BDGFP#V0 | R5F104BDGFP#V0 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 32 MHz | 32 MHz | |
| Bits | Other; A/D 8x8/10b | ||
| RAM | 5.5 KB | 5.5 KB | |
| ROM | 48 KB |