The R5F104BDDFP#30 is a microcontroller from the RL78/G14 series by Renesas, featuring a 16-bit architecture and capable of operating at a maximum frequency of 32 MHz. It offers 48 KB of on-chip flash memory, suitable for general-purpose applications. The device operates within a voltage range of 1.6 V to 5.5 V and is designed for ultra-low power consumption, achieving 66 OºA/MHz in active mode and as low as 0.60 OºA in standby modes. The microcontroller supports a variety of features including multiple low-power modes (HALT, STOP, SNOOZE), a high-speed on-chip oscillator with selectable frequencies, and a comprehensive set of serial interfaces such as SPI, UART, and I2C. It also includes an A/D converter with up to 20 channels and a D/A converter, enhancing its versatility for various applications. Operating temperature ranges are specified from -40°C to +85°C for consumer applications and up to +105°C for industrial applications. The device is packaged in a 30-pin LQFP format, making it suitable for space-constrained designs. Overall, the R5F104BDDFP#30 is a robust choice for engineers looking for a low-power microcontroller with a good balance of performance and features for embedded applications.
IC MCU 16BIT 48KB FLASH 32LQFP
IC MCU 16BIT 48KB FLASH 32LQFP
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 32-LQFP (7x7)
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F104BDDFP#30 | R5F104BDDFP#30 | R5F104BDDFP#30 |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 32 MHz | 32 MHz | |
| RAM | 5.5 KB | 5.5 KB |