Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994686-R5F104BDAFP
Length: 7 mm
Mounting: SMD (SMT)
Operating Supply Voltage: 5.5 V
Memory Type: FLASH
Memory Size: 48 kB
RAM Size: 5.5 kB
Height: 1.4 mm
Number of Pins: 32
Width: 7 mm
Categories: OEM Parts(O-R)
Case / Package: LQFP
Max Frequency: 32 MHz
Alternative Parts (Cross-Reference): MSP430G2855IRHA40T;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 16 b
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Core Architecture: RL78
Number of ADC Channels: 8
Number of UART Channels: 3
Number of Timers/Counters: 4
Number of I2C Channels: 3
Number of SPI Channels: 3
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 994686-R5F104BDAFP |
| Product Name | OEM Parts - OEM Parts (O - R) - R5F104BDAFP |