The R5F104BCANA#W0 is a microcontroller from the RL78/G14 series by Renesas, designed for low-power applications with a power consumption of 66 OºA/MHz and as low as 0.60 OºA in specific modes. It operates within a voltage range of 1.6 to 5.5 V and features a CISC architecture with a 3-stage pipeline, achieving up to 44 DMIPS at 32 MHz. The device includes 32 KB of flash memory, 4 KB of data flash memory, and 2.5 KB of on-chip RAM. This microcontroller supports various operating modes, including HALT, STOP, and SNOOZE, which contribute to its energy efficiency. It has a high-speed on-chip oscillator with selectable frequencies ranging from 1 MHz to 64 MHz and operates in ambient temperatures from -40 to +85°C for consumer applications and up to +105°C for industrial applications. The R5F104BCANA#W0 includes multiple serial interfaces such as UART, I2C, and SPI, along with a range of timers and an A/D converter with 8/10-bit resolution. It also features an on-chip power-on-reset circuit and a voltage detector, enhancing its reliability in various applications. This microcontroller is suitable for projects requiring efficient power management and versatile functionality.
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 32-HWQFN (5x5)
IC MCU 16BIT 32KB FLASH 32HWQFN
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 32-HWQFN (5x5)
16-bit Microcontrollers - MCU 16BIT MCU RL78/G14 32+4/4 32WQFN 5x5 T&R
IC MCU 16BIT 32KB FLASH 32HWQFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F104BCANA#W0-ND | R5F104BCANA#W0 | R5F104BCANA#W0 | R5F104BCANA#W0 | R5F104BCANA#W0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 8x8/10b | ||||
| RAM | 4 KB | 4 KB | 4 KB | ||
| ROM | 32 KB |