Renesas Electronics Corporation Embedded - Microcontrollers R5F104AGDSP#10

Description
IC MCU 16BIT 128KB FLASH 30LSSOP
Description
IC MCU 16BIT 128KB FLASH 30LSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The R5F104AGDSP#10 is a microcontroller from the RL78/G14 series by Quarktwin Technology Ltd. It operates on a voltage range of 1.6 to 5.5 V and features ultra-low power consumption, with a typical current of 66 OºA/MHz and as low as 0.60 OºA in specific modes. This microcontroller is equipped with 128 KB of flash memory and supports a variety of operating modes, including HALT, STOP, and SNOOZE. It has a CISC architecture with a 3-stage pipeline, allowing for flexible instruction execution times from 0.03125 µs at 32 MHz to 30.5 µs at 32.768 kHz. The device includes a range of integrated peripherals such as multiple serial interfaces (SPI, UART, I2C), timers, and an A/D converter with up to 20 channels. It also features a data transfer controller for efficient data handling and an event link controller for peripheral function linking. The operating temperature range is from -40 to +85°C for consumer applications and up to +105°C for industrial applications. The microcontroller is suitable for various general-purpose applications requiring low power and high efficiency.

Datasheet Summary
Powered by GS/AI

The R5F104AGDSP#10 is a microcontroller from the RL78/G14 series by Quarktwin Technology Ltd. It operates on a voltage range of 1.6 to 5.5 V and features ultra-low power consumption, with a typical current of 66 OºA/MHz and as low as 0.60 OºA in specific modes. This microcontroller is equipped with 128 KB of flash memory and supports a variety of operating modes, including HALT, STOP, and SNOOZE. It has a CISC architecture with a 3-stage pipeline, allowing for flexible instruction execution times from 0.03125 µs at 32 MHz to 30.5 µs at 32.768 kHz. The device includes a range of integrated peripherals such as multiple serial interfaces (SPI, UART, I2C), timers, and an A/D converter with up to 20 channels. It also features a data transfer controller for efficient data handling and an event link controller for peripheral function linking. The operating temperature range is from -40 to +85°C for consumer applications and up to +105°C for industrial applications. The microcontroller is suitable for various general-purpose applications requiring low power and high efficiency.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - R5F104AGDSP#10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F104AGDSP#10
Embedded - Microcontrollers R5F104AGDSP#10
IC MCU 16BIT 128KB FLASH 30LSSOP

IC MCU 16BIT 128KB FLASH 30LSSOP

Supplier's Site Datasheet
Microcontrollers - R5F104AGDSP#10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F104AGDSP#10
Microcontrollers R5F104AGDSP#10
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 30-LSSOP

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 30-LSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F104AGDSP#10 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F104AGDSP#10
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F104AGDSP#10
IC MCU 16BIT 128KB FLASH 30LSSOP

IC MCU 16BIT 128KB FLASH 30LSSOP

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F104AGDSP#10 R5F104AGDSP#10 R5F104AGDSP#10
Product Name Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 16-Bit 16 Bit; 16-Bit
Life Cycle Stage Active Active
Clock Speed 32 MHz 32 MHz
RAM 16 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded Microcontroller MCU - 685-CG6865AS - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
2 suppliers