Renesas Electronics Corporation Custom Parts - Custom Parts (N - R) - R5F104AEASP R5F104AEASP

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1189245-R5F104AEASP Length: 9.85 mm Operating Supply Voltage: 5.5 V Memory Type: FLASH Memory Size: 64 kB RAM Size: 5.5 kB Height: 1.2 mm Number of Pins: 30 Width: 6.1 mm Categories: Custom Parts Case / Package: SSOP Max Frequency: 32 MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Data Bus Width: 16 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: RL78 Max Operating Temperature: 85 °C Number of ADC Channels: 8 Number of UART Channels: 3 Number of Timers/Counters: 4 Number of Ethernet Channels: 0
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1189245-R5F104AEASP Length: 9.85 mm Operating Supply Voltage: 5.5 V Memory Type: FLASH Memory Size: 64 kB RAM Size: 5.5 kB Height: 1.2 mm Number of Pins: 30 Width: 6.1 mm Categories: Custom Parts Case / Package: SSOP Max Frequency: 32 MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Data Bus Width: 16 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: RL78 Max Operating Temperature: 85 °C Number of ADC Channels: 8 Number of UART Channels: 3 Number of Timers/Counters: 4 Number of Ethernet Channels: 0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (N - R) - R5F104AEASP - 1189245-R5F104AEASP - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (N - R) - R5F104AEASP
1189245-R5F104AEASP
Custom Parts - Custom Parts (N - R) - R5F104AEASP 1189245-R5F104AEASP
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1189245-R5F104AEASP Length: 9.85 mm Operating Supply Voltage: 5.5 V Memory Type: FLASH Memory Size: 64 kB RAM Size: 5.5 kB Height: 1.2 mm Number of Pins: 30 Width: 6.1 mm Categories: Custom Parts Case / Package: SSOP Max Frequency: 32 MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Data Bus Width: 16 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: RL78 Max Operating Temperature: 85 °C Number of ADC Channels: 8 Number of UART Channels: 3 Number of Timers/Counters: 4 Number of Ethernet Channels: 0

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1189245-R5F104AEASP
Length: 9.85 mm
Operating Supply Voltage: 5.5 V
Memory Type: FLASH
Memory Size: 64 kB
RAM Size: 5.5 kB
Height: 1.2 mm
Number of Pins: 30
Width: 6.1 mm
Categories: Custom Parts
Case / Package: SSOP
Max Frequency: 32 MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Data Bus Width: 16 b
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Core Architecture: RL78
Max Operating Temperature: 85 °C
Number of ADC Channels: 8
Number of UART Channels: 3
Number of Timers/Counters: 4
Number of Ethernet Channels: 0

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1189245-R5F104AEASP
Product Name Custom Parts - Custom Parts (N - R) - R5F104AEASP
Unlock Full Specs
to access all available technical data