Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1109429-R5F104AADSP#
Categories: Embedded - Microcontrollers
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
MCU 16-Bit RL78/G14 RL78 CISC 16KB Flash 1.8V/2.5V/3.3V/5V 30-Pin LSSOP Tray Product overview: R5F104AADSP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16KB, 1.8V, 2.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16KB, 1.8V, 2.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104AADSP#V0 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1109429-R5F104AADSP#V0 | 685-R5F104AADSP#V0 |
| Product Name | Embedded - Embedded - Microcontrollers - R5F104AADSP#V0 | 16-bit 16KB 1.8V 2.5V Embedded Microcontroller MCU |
| Data Bus | 16 Bit | 16 Bit |