Renesas Electronics Corporation Microcontrollers R5F103A8ASP#V0

Description
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 30-LSSOP
Request a Quote Datasheet
Description
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 30-LSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F103A8ASP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F103A8ASP#V0-ND
Microcontrollers R5F103A8ASP#V0-ND
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 30-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 30-LSSOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1379590-R5F103A8ASP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1379590-R5F103A8ASP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1379590-R5F103A8ASP#V0
Win Source Part Number: 1379590-R5F103A8ASP# V0 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Series: RL78/G12 Package: Tray Product Status: Obsolete Package / Case: 30-LSSOP (0.240", 6.10mm Width) Supplier Device Package: 30-LSSOP Base Product Number: R5F103 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Speed: 24MHz Number of I/O: 23 Core Processor: RL78 Core Size: 16-Bit Connectivity: CSI, I²C, UART/USART Peripherals: LVD, POR, PWM, WDT Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 768 x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V Data Converters: A/D 8x8/10b Oscillator Type: Internal

Win Source Part Number: 1379590-R5F103A8ASP#V0
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Renesas Electronics America Inc
Series: RL78/G12
Package: Tray
Product Status: Obsolete
Package / Case: 30-LSSOP (0.240", 6.10mm Width)
Supplier Device Package: 30-LSSOP
Base Product Number: R5F103
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 24MHz
Number of I/O: 23
Core Processor: RL78
Core Size: 16-Bit
Connectivity: CSI, I²C, UART/USART
Peripherals: LVD, POR, PWM, WDT
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 768 x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
Data Converters: A/D 8x8/10b
Oscillator Type: Internal

Buy Now Datasheet
16-bit 16BIT 8KB Embedded Microcontroller MCU - 685-R5F103A8ASP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 8KB Embedded Microcontroller MCU
685-R5F103A8ASP#V0
16-bit 16BIT 8KB Embedded Microcontroller MCU 685-R5F103A8ASP#V0
IC MCU 16BIT 8KB FLASH 30LSSOP Product overview: R5F103A8ASP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F103A8ASP#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 8KB FLASH 30LSSOP Product overview: R5F103A8ASP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F103A8ASP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F103A8ASP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F103A8ASP#V0
Microcontrollers R5F103A8ASP#V0
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 30-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 30-LSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F103A8ASP#V0
16-bit Microcontrollers - MCU R5F103A8ASP#V0
16-bit Microcontrollers - MCU RL78G12 8+0KB/750B 30SSOP Tray

16-bit Microcontrollers - MCU RL78G12 8+0KB/750B 30SSOP Tray

Buy Now Datasheet
Microcontrollers - R5F103A8ASP#V0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F103A8ASP#V0
Microcontrollers R5F103A8ASP#V0
IC MCU 16BIT 8KB FLASH 30LSSOP

IC MCU 16BIT 8KB FLASH 30LSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F103A8ASP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F103A8ASP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F103A8ASP#V0
IC MCU 16BIT 8KB FLASH 30LSSOP

IC MCU 16BIT 8KB FLASH 30LSSOP

Supplier's Site
Embedded - Microcontrollers - R5F103A8ASP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F103A8ASP#V0
Embedded - Microcontrollers R5F103A8ASP#V0
IC MCU 16BIT 8KB FLASH 30LSSOP

IC MCU 16BIT 8KB FLASH 30LSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F103A8ASP#V0-ND 1379590-R5F103A8ASP#V0 685-R5F103A8ASP#V0 R5F103A8ASP#V0 R5F103A8ASP#V0 R5F103A8ASP#V0 R5F103A8ASP#V0 R5F103A8ASP#V0
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 8KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 8x8/10b
RAM 0.7680 KB 8 KB 0.7680 KB 0.7680 KB 0.7680 KB 768 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Application Specific Microcontrollers - CP3BT30VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-C505CA4EMCAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 1.25 KB
Supply Voltage 4.25 to 5.5 volts
View Details
5 suppliers