RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 30-LSSOP
Alternative Parts (Cross-Reference): Cross
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: RL78/G12
Package: Tray
Product Status: Active
Core Processor: RL78
Core Size: 16-Bit
Speed: 24MHz
Peripherals: LVD, POR, PWM, WDT
IC MCU 16BIT 8KB FLASH 30LSSOP Product overview: R5F103A8ASP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F103A8ASP#30 can be used for catalog matching and distributor lookup.
IC MCU 16BIT 8KB FLASH 30LSSOP
IC MCU 16BIT 8KB FLASH 30LSSOP
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 30-LSSOP
IC MCU 16BIT 8KB FLASH 30LSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F103A8ASP#30-ND | 685-R5F103A8ASP#30 | R5F103A8ASP#30 | R5F103A8ASP#30 | R5F103A8ASP#30 | R5F103A8ASP#30 | |
| Product Name | Microcontrollers | Integrated Circuits (ICs) Embedded Microcontrollers | 16-bit 16BIT 8KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | |
| Bits | Other; A/D 8x8/10b | ||||||
| RAM | 0.7680 KB | 0.7680 KB | 768 KB | 0.7680 KB | 0.7680 KB | ||
| ROM | 8 KB | 8 KB |