The R5F103A7ASP#50 is a 16-bit microcontroller from the RL78/G12 series by Quarktwin Technology Ltd. It operates at a frequency of up to 24 MHz and features 4 KB of flash memory, making it suitable for a variety of general-purpose applications. The device supports a wide voltage range of 1.8 to 5.5 V, which allows for low-power operation with a consumption of 63 OºA/MHz. This microcontroller includes multiple communication interfaces, such as up to three channels of simplified SPI, UART, and I²C, as well as a 16-bit timer and an 8/10-bit A/D converter with up to 11 channels. It also features a direct memory access (DMA) controller with two channels, enhancing data transfer efficiency. The operating temperature range is from -40 to +85 °C, making it suitable for both consumer and industrial applications. The R5F103A7ASP#50 is designed with power management features, including on-chip power-on-reset and voltage detection, which contribute to its reliability in various environments. With its combination of low power consumption, versatile interfaces, and robust performance, this microcontroller is a strong candidate for engineers looking to implement efficient and effective control solutions in their projects.
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FLASH 30-LSSOP
IC MCU 16BIT 4KB FLASH 30LSSOP
IC MCU 16BIT 4KB FLASH 30LSSOP
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FLASH 30-LSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F103A7ASP#50TR-ND | R5F103A7ASP#50 | R5F103A7ASP#50 | R5F103A7ASP#50 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| Bits | Other; A/D 8x8/10b | |||
| RAM | 0.5120 KB | 512 KB | 0.5120 KB | |
| ROM | 4 KB |